TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R1E335K160KM

Description
Open Mode
Request a Quote Datasheet
Description
Open Mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R1E335K160KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R1E335K160KM
Multilayer Ceramic Chip Capacitor C4532X7R1E335K160KM
Open Mode

Open Mode

Supplier's Site
Ceramic Capacitors - 445-6106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6106-1-ND
Ceramic Capacitors 445-6106-1-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6106-2-ND
Ceramic Capacitors 445-6106-2-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6106-6-ND
Ceramic Capacitors 445-6106-6-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic, 3.3Uf, 25V, X7R, 10%, 1812; Capacitance Tdk - 87R4614 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 3.3Uf, 25V, X7R, 10%, 1812; Capacitance Tdk
87R4614
Capacitor Ceramic, 3.3Uf, 25V, X7R, 10%, 1812; Capacitance Tdk 87R4614
CAPACITOR CERAMIC, 3.3UF, 25V, X7R, 10%, 1812; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 3.3UF, 25V, X7R, 10%, 1812; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532X7R1E335K160KM
CAP CER 3.3UF 25V X7R 1812

CAP CER 3.3UF 25V X7R 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R1E335K160KM 445-6106-1-ND 445-6106-6-ND 87R4614 C4532X7R1E335K160KM
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 3.3Uf, 25V, X7R, 10%, 1812; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers