TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R1E226M250KC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R1E226M250KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R1E226M250KC
Multilayer Ceramic Chip Capacitor C4532X7R1E226M250KC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1607-6-ND
Ceramic Capacitors 445-1607-6-ND
22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1607-1-ND
Ceramic Capacitors 445-1607-1-ND
22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1607-2-ND
Ceramic Capacitors 445-1607-2-ND
22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532X7R1E226M250KC - 770999-C4532X7R1E226M250KC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R1E226M250KC
770999-C4532X7R1E226M250KC
Ceramic Capacitors - C4532X7R1E226M250KC 770999-C4532X7R1E226M250KC
Manufacturer: TDK Corporation Win Source Part Number: 770999-C4532X7R1E226 M250KC Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: C Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): CMC-025/226MX1812TF; C1812X5R250-226MNE; CMC-025/226MX51812TF ; C1812X5R250-226MNP; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770999-C4532X7R1E226M250KC
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: C
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): CMC-025/226MX1812TF; C1812X5R250-226MNE; CMC-025/226MX51812TF; C1812X5R250-226MNP;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416815
MLCCs - Multilayer Ceramic Capacitors 7416815
TDK C4532X7R1E226M250KC

TDK C4532X7R1E226M250KC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416815P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416815P
MLCCs - Multilayer Ceramic Capacitors 7416815P
TDK C4532X7R1E226M250KC

TDK C4532X7R1E226M250KC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214258 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214258
MLCCs - Multilayer Ceramic Capacitors 9214258
TDK C4532X7R1E226M250KC

TDK C4532X7R1E226M250KC

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
60-C4532X7R1E226M250KC
22UF 25V Capacitor 60-C4532X7R1E226M250KC
CAP CER 22UF 25V X7R 1812 Product overview: C4532X7R1E226M250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1E226M250 KC can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R 1812 Product overview: C4532X7R1E226M250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1E226M250KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7R1E226M250KC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R1E226M250KC
Ceramic Capacitors C4532X7R1E226M250KC
CAP CER 22UF 25V X7R 1812

CAP CER 22UF 25V X7R 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532X7R1E226M250KC
CAP CER 22UF 25V X7R 1812

CAP CER 22UF 25V X7R 1812

Supplier's Site
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812; Capacitance Tdk - 90R7855 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812; Capacitance Tdk
90R7855
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812; Capacitance Tdk 90R7855
CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 1812; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 1812; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812, Full Reel; Capacitance Tdk - 87R4613 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812, Full Reel; Capacitance Tdk
87R4613
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812, Full Reel; Capacitance Tdk 87R4613
CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 1812, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 1812, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 25V, 20%, X7R, 1812; Capacitance Tdk - 79Y4462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X7R, 1812; Capacitance Tdk
79Y4462
Cap, 22Μf, 25V, 20%, X7R, 1812; Capacitance Tdk 79Y4462
CAP, 22µF, 25V, 20%, X7R, 1812; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X7R, 1812; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 25 V, 1812 [4532 Metric] Rohs Compliant Tdk - 13T1117 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 25 V, 1812 [4532 Metric] Rohs Compliant Tdk
13T1117
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 25 V, 1812 [4532 Metric] Rohs Compliant Tdk 13T1117
Multilayer Ceramic Capacitor, C Series, 22 - F, - 20%, X7R, 25 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 - F, - 20%, X7R, 25 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R1E226M250KC 445-1607-6-ND 445-1607-1-ND 770999-C4532X7R1E226M250KC 7416815 7416815P 60-C4532X7R1E226M250KC C4532X7R1E226M250KC C4532X7R1E226M250KC 90R7855 79Y4462 13T1117
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C4532X7R1E226M250KC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 1812; Capacitance Tdk Cap, 22Μf, 25V, 20%, X7R, 1812; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 25 V, 1812 [4532 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Single-Layer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details