TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R1E156M250KC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R1E156M250KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R1E156M250KC
Multilayer Ceramic Chip Capacitor C4532X7R1E156M250KC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C4532X7R1E156M250KC - 914532-C4532X7R1E156M250KC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R1E156M250KC
914532-C4532X7R1E156M250KC
Ceramic Capacitors - C4532X7R1E156M250KC 914532-C4532X7R1E156M250KC
Manufacturer: TDK Corporation Win Source Part Number: 914532-C4532X7R1E156 M250KC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 15 µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13441-2, C4532X7R1E156MTJ00N, 445-13441-1, 445-13441-6

Manufacturer: TDK Corporation
Win Source Part Number: 914532-C4532X7R1E156M250KC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13441-2, C4532X7R1E156MTJ00N, 445-13441-1, 445-13441-6

Buy Now
Singapore, Singapore
15UF 25V Capacitor
60-C4532X7R1E156M250KC
15UF 25V Capacitor 60-C4532X7R1E156M250KC
CAP CER 15UF 25V X7R 1812 Product overview: C4532X7R1E156M250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1E156M250 KC can be used for catalog matching and distributor lookup.

CAP CER 15UF 25V X7R 1812 Product overview: C4532X7R1E156M250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1E156M250KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-13441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13441-6-ND
Ceramic Capacitors 445-13441-6-ND
15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13441-1-ND
Ceramic Capacitors 445-13441-1-ND
15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13441-2-ND
Ceramic Capacitors 445-13441-2-ND
15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
CAP CER 15UF 25V X7R 1812 - 769-C4532X7R1E156M250KC - Utmel Electronic Limited
Hong Kong, China
CAP CER 15UF 25V X7R 1812
769-C4532X7R1E156M250KC
CAP CER 15UF 25V X7R 1812 769-C4532X7R1E156M250KC
CAP CER 15UF 25V X7R 1812

CAP CER 15UF 25V X7R 1812

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R1E156M250KC 914532-C4532X7R1E156M250KC 60-C4532X7R1E156M250KC 445-13441-6-ND 445-13441-1-ND 769-C4532X7R1E156M250KC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4532X7R1E156M250KC 15UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 15UF 25V X7R 1812
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details