TDK Corporation Ceramic Capacitors - C4532X7R1C336MT C4532X7R1C336MT

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050863-C4532X7R1C33 6MT Packaging: Tape and Reel Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % Height: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): CGA8P1X7R1C336M250KC ; FK22X7R1C336M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050863-C4532X7R1C33 6MT Packaging: Tape and Reel Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % Height: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): CGA8P1X7R1C336M250KC ; FK22X7R1C336M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C4532X7R1C336MT - 1050863-C4532X7R1C336MT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R1C336MT
1050863-C4532X7R1C336MT
Ceramic Capacitors - C4532X7R1C336MT 1050863-C4532X7R1C336MT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050863-C4532X7R1C33 6MT Packaging: Tape and Reel Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % Height: 2.5 mm Categories: Ceramic Capacitors Case / Package: 1812 Alternative Parts (Cross-Reference): CGA8P1X7R1C336M250KC ; FK22X7R1C336M; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050863-C4532X7R1C336MT
Packaging: Tape and Reel
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 20 %
Height: 2.5 mm
Categories: Ceramic Capacitors
Case / Package: 1812
Alternative Parts (Cross-Reference): CGA8P1X7R1C336M250KC; FK22X7R1C336M;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 33uF 16V Capacitor
60-C4532X7R1C336MT
SMD 33uF 16V Capacitor 60-C4532X7R1C336MT
Cap Ceramic 33uF 16V X7R 20% SMD 1812 125C Plastic T/R Product overview: C4532X7R1C336MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1C336MT can be used for catalog matching and distributor lookup.

Cap Ceramic 33uF 16V X7R 20% SMD 1812 125C Plastic T/R Product overview: C4532X7R1C336MT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1C336MT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT - 13289-C4532X7R1C336MT - Utmel Electronic Limited
Hong Kong, China
Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT
13289-C4532X7R1C336MT
Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT 13289-C4532X7R1C336MT
Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT

Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1050863-C4532X7R1C336MT 60-C4532X7R1C336MT 13289-C4532X7R1C336MT
Product Name Ceramic Capacitors - C4532X7R1C336MT SMD 33uF 16V Capacitor Ceramic Capacitor, Multilayer, Ceramic, 16V, 20% +Tol, 20% -Tol, X7R, 15% TC, 33uF, Surface Mount, 1812, CHIP, ROHS COMPLIANT
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details