TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X5R1E156M250KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X5R1E156M250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X5R1E156M250KA
Multilayer Ceramic Chip Capacitor C4532X5R1E156M250KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13431-6-ND
Ceramic Capacitors 445-13431-6-ND
15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13431-1-ND
Ceramic Capacitors 445-13431-1-ND
15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13431-2-ND
Ceramic Capacitors 445-13431-2-ND
15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

15µF ±20% 25V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C4532X5R1E156M250KA 445-13431-6-ND 445-13431-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers