TDK U.S.A. Corporation Ceramic Capacitors C4532NP02W473J230KA

Description
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172555-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172555-1-ND
Ceramic Capacitors 445-172555-1-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172555-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172555-2-ND
Ceramic Capacitors 445-172555-2-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172555-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172555-6-ND
Ceramic Capacitors 445-172555-6-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-172555-1-ND 445-172555-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers