TDK U.S.A. Corporation Ceramic Capacitors C4532NP02E683J230KN

Description
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172557-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172557-2-ND
Ceramic Capacitors 445-172557-2-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172557-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172557-1-ND
Ceramic Capacitors 445-172557-1-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172557-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172557-6-ND
Ceramic Capacitors 445-172557-6-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532NP02E683J230KN
CAP CER 0.068UF 250V NP0 1812

CAP CER 0.068UF 250V NP0 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-172557-2-ND 445-172557-6-ND C4532NP02E683J230KN
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details