TDK U.S.A. Corporation Ceramic Capacitors C4532NP02E104J320KN

Description
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172558-1-ND
Ceramic Capacitors 445-172558-1-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172558-6-ND
Ceramic Capacitors 445-172558-6-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172558-2-ND
Ceramic Capacitors 445-172558-2-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532NP02E104J320KN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532NP02E104J320KN
Ceramic Capacitors C4532NP02E104J320KN
CAP CER 0.1UF 250V NP0 1812

CAP CER 0.1UF 250V NP0 1812

Supplier's Site Datasheet
Mlcc,1812,np0,250V,0.1Μf,3.2Mm / Tape And Reel Rohs Compliant Tdk - 74X8076 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,np0,250V,0.1Μf,3.2Mm / Tape And Reel Rohs Compliant Tdk
74X8076
Mlcc,1812,np0,250V,0.1Μf,3.2Mm / Tape And Reel Rohs Compliant Tdk 74X8076
MLCC,1812,NP0,250V,0 .1µF,3.2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,NP0,250V,0.1µF,3.2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk - 56AJ9755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
56AJ9755
Cap, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk 56AJ9755
CAP, 0.1UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors C4532NP02E104J320KN
CAP CER 0.1UF 250V NP0 1812

CAP CER 0.1UF 250V NP0 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172558-1-ND 445-172558-6-ND C4532NP02E104J320KN 74X8076 C4532NP02E104J320KN
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,1812,np0,250V,0.1Μf,3.2Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers