TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532JB3A103M200KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532JB3A103M200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532JB3A103M200KA
Multilayer Ceramic Chip Capacitor C4532JB3A103M200KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11974-2-ND
Ceramic Capacitors 445-11974-2-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor JB 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor JB 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4532JB3A103M200KA 445-11974-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details