Mid Voltage (100 to 630V)
Manufacturer: TDK Corporation
Win Source Part Number: 914524-C4532JB2J104K
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 0.1 µF ±10% 630V Ceramic Capacitor JB 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4532JB2J104KT020U, 445-11969-1, 445-11969-2, 445-11969-6
0.1µF ±10% 630V Ceramic Capacitor JB 1812 (4532 Metric)
0.1µF ±10% 630V Ceramic Capacitor JB 1812 (4532 Metric)
CAP CER 0.1UF 630V JB 1812 Product overview: C4532JB2J104K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532JB2J104K230K
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4532JB2J104K230KA | 914524-C4532JB2J104K230KA | 445-11969-2-ND | 60-C4532JB2J104K230KA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors - C4532JB2J104K230KA | Ceramic Capacitors | 0.1UF 630V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |