Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050860-C4532JB1E475
Length: 4.5 mm
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 4.7 F
Tolerance: 10 %
Height: 1.6 mm
Categories: OEM Parts(C-E)
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050860-C4532JB1E475K |
| Product Name | OEM Parts - OEM Parts (C - E) - C4532JB1E475K |