General (Up to 50V)
22µF ±20% 25V Ceramic Capacitor JB 1812 (4532 Metric)
22µF ±20% 25V Ceramic Capacitor JB 1812 (4532 Metric)
22µF ±20% 25V Ceramic Capacitor JB 1812 (4532 Metric)
CAP CER 22UF 25V JB 1812
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4532JB1E226M250KA | 445-11950-2-ND | 445-11950-6-ND | C4532JB1E226M250KA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |