TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH3F331K250KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH3F331K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH3F331K250KA
Multilayer Ceramic Chip Capacitor C4532CH3F331K250KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11944-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11944-1-ND
Ceramic Capacitors 445-11944-1-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11944-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11944-2-ND
Ceramic Capacitors 445-11944-2-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4532CH3F331K250KA 445-11944-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX103M050J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details