TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH3F181K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH3F181K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH3F181K160KA
Multilayer Ceramic Chip Capacitor C4532CH3F181K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11941-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11941-1-ND
Ceramic Capacitors 445-11941-1-ND
180pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

180pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11941-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11941-2-ND
Ceramic Capacitors 445-11941-2-ND
180pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

180pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532CH3F181K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532CH3F181K160KA
Ceramic Capacitors C4532CH3F181K160KA
CAP CER 180PF 3KV CH 1812

CAP CER 180PF 3KV CH 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C4532CH3F181K160KA 445-11941-1-ND C4532CH3F181K160KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details