TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH2J473J320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH2J473J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH2J473J320KA
Multilayer Ceramic Chip Capacitor C4532CH2J473J320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11934-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11934-2-ND
Ceramic Capacitors 445-11934-2-ND
0.047µF ±5% 630V Ceramic Capacitor CH 1812 (4532 Metric)

0.047µF ±5% 630V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532CH2J473J320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532CH2J473J320KA
Ceramic Capacitors C4532CH2J473J320KA
CAP CER 0.047UF 630V CH 1812

CAP CER 0.047UF 630V CH 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C4532CH2J473J320KA 445-11934-2-ND C4532CH2J473J320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers