TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH2E333K200KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH2E333K200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH2E333K200KA
Multilayer Ceramic Chip Capacitor C4532CH2E333K200KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.033UF 250V Capacitor
60-C4532CH2E333K200KA
0.033UF 250V Capacitor 60-C4532CH2E333K200KA
CAP CER 0.033UF 250V CH 1812 Product overview: C4532CH2E333K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH2E333K200K A can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 250V CH 1812 Product overview: C4532CH2E333K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH2E333K200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11925-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11925-1-ND
Ceramic Capacitors 445-11925-1-ND
0.033µF ±10% 250V Ceramic Capacitor CH 1812 (4532 Metric)

0.033µF ±10% 250V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11925-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11925-2-ND
Ceramic Capacitors 445-11925-2-ND
0.033µF ±10% 250V Ceramic Capacitor CH 1812 (4532 Metric)

0.033µF ±10% 250V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532CH2E333K200KA
CAP CER 0.033UF 250V CH 1812

CAP CER 0.033UF 250V CH 1812

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532CH2E333K200KA 60-C4532CH2E333K200KA 445-11925-1-ND C4532CH2E333K200KA
Product Name Multilayer Ceramic Chip Capacitor 0.033UF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details