TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G3F331K250KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G3F331K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G3F331K250KA
Multilayer Ceramic Chip Capacitor C4532C0G3F331K250KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-2382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2382-1-ND
Ceramic Capacitors 445-2382-1-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2382-6-ND
Ceramic Capacitors 445-2382-6-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2382-2-ND
Ceramic Capacitors 445-2382-2-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 3KV Capacitor
60-C4532C0G3F331K250KA
330PF 3KV Capacitor 60-C4532C0G3F331K250KA
CAP CER 330PF 3KV C0G 1812 Product overview: C4532C0G3F331K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G3F331K250 KA can be used for catalog matching and distributor lookup.

CAP CER 330PF 3KV C0G 1812 Product overview: C4532C0G3F331K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G3F331K250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416774P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416774P
MLCCs - Multilayer Ceramic Capacitors 7416774P
TDK C4532C0G3F331K250KA

TDK C4532C0G3F331K250KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214217
MLCCs - Multilayer Ceramic Capacitors 9214217
TDK C4532C0G3F331K250KA

TDK C4532C0G3F331K250KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416774
MLCCs - Multilayer Ceramic Capacitors 7416774
TDK C4532C0G3F331K250KA

TDK C4532C0G3F331K250KA

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - C4532C0G3F331K250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G3F331K250KA
Ceramic Capacitors C4532C0G3F331K250KA
CAP CER 330PF 3KV C0G 1812

CAP CER 330PF 3KV C0G 1812

Supplier's Site Datasheet
CAP CER 330PF 3KV C0G 1812 - 769-C4532C0G3F331K250KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 3KV C0G 1812
769-C4532C0G3F331K250KA
CAP CER 330PF 3KV C0G 1812 769-C4532C0G3F331K250KA
CAP CER 330PF 3KV C0G 1812

CAP CER 330PF 3KV C0G 1812

Supplier's Site
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812, Full Reel; Capacitance Tdk - 87R4588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812, Full Reel; Capacitance Tdk
87R4588
Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812, Full Reel; Capacitance Tdk 87R4588
CAPACITOR CERAMIC 330PF 3000V, C0G, 10%, 1812, FULL REEL; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 3000V, C0G, 10%, 1812, FULL REEL; Capacitance:330pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 330 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk - 53W0180 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 330 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk
53W0180
Multilayer Ceramic Capacitor, C Series, 330 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk 53W0180
Multilayer Ceramic Capacitor, C Series, 330 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 330 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk - 76AH5203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk
76AH5203
Cap, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk 76AH5203
CAP, 330PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 330PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G3F331K250KA 445-2382-1-ND 445-2382-6-ND 60-C4532C0G3F331K250KA 7416774P 9214217 C4532C0G3F331K250KA 769-C4532C0G3F331K250KA 87R4588 53W0180 76AH5203
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 330PF 3KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 330PF 3KV C0G 1812 Capacitor Ceramic 330Pf 3000V, C0G, 10%, 1812, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 330 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk Cap, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition C0G
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details