TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2W683K320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2W683K320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2W683K320KA
Multilayer Ceramic Chip Capacitor C4532C0G2W683K320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15487-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15487-2-ND
Ceramic Capacitors 445-15487-2-ND
0.068µF ±10% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±10% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G2W683K320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2W683K320KA
Ceramic Capacitors C4532C0G2W683K320KA
CAP CER 0.068UF 450V C0G 1812

CAP CER 0.068UF 450V C0G 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532C0G2W683K320KA
CAP CER 0.068UF 450V C0G 1812

CAP CER 0.068UF 450V C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2W683K320KA 445-15487-2-ND C4532C0G2W683K320KA C4532C0G2W683K320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details