Mid Voltage (100 to 630V)
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, 0.068µF, 450V, 5%, C0G/NP0, 1812; Capacitance:68000pF;
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4532C0G2W683J320KA | 445-15486-1-ND | 445-15486-6-ND | 68AC5034 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.068Μf, 450V, 5%, C0G/np0, 1812; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |