TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2J473J320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2J473J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2J473J320KA
Multilayer Ceramic Chip Capacitor C4532C0G2J473J320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C4532C0G2J473J320KA - 865623-C4532C0G2J473J320KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532C0G2J473J320KA
865623-C4532C0G2J473J320KA
Ceramic Capacitors - C4532C0G2J473J320KA 865623-C4532C0G2J473J320KA
Manufacturer: TDK Corporation Win Source Part Number: 865623-C4532C0G2J473 J320KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14979-6, 445-14979-2, 445-14979-1, C4532C0G2J473JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 865623-C4532C0G2J473J320KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14979-6, 445-14979-2, 445-14979-1, C4532C0G2J473JT000N

Buy Now
Singapore, Singapore
0.047UF 630V Capacitor
60-C4532C0G2J473J320KA
0.047UF 630V Capacitor 60-C4532C0G2J473J320KA
CAP CER 0.047UF 630V C0G 1812 Product overview: C4532C0G2J473J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2J473J320 KA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V C0G 1812 Product overview: C4532C0G2J473J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2J473J320KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14979-2-ND
Ceramic Capacitors 445-14979-2-ND
0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14979-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14979-6-ND
Ceramic Capacitors 445-14979-6-ND
0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14979-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14979-1-ND
Ceramic Capacitors 445-14979-1-ND
0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 630V, 5%, C0G/np0, 1812; Capacitance Tdk - 84Y5734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 630V, 5%, C0G/np0, 1812; Capacitance Tdk
84Y5734
Cap, 0.047Μf, 630V, 5%, C0G/np0, 1812; Capacitance Tdk 84Y5734
CAP, 0.047µF, 630V, 5%, C0G/NP0, 1812; Capacitance:47000pF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.047µF, 630V, 5%, C0G/NP0, 1812; Capacitance:47000pF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Tdk - 94AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Tdk
94AC4034
Cap, 0.047Uf, 630V, Mlcc, 1812; Capacitance Tdk 94AC4034
CAP, 0.047UF, 630V, MLCC, 1812; Capacitance:0.047µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047UF, 630V, MLCC, 1812; Capacitance:0.047µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C4532C0G2J473J320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2J473J320KA
Ceramic Capacitors C4532C0G2J473J320KA
CAP CER 0.047UF 630V C0G 1812

CAP CER 0.047UF 630V C0G 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2J473J320KA 865623-C4532C0G2J473J320KA 60-C4532C0G2J473J320KA 445-14979-2-ND 445-14979-6-ND 84Y5734 C4532C0G2J473J320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4532C0G2J473J320KA 0.047UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 630V, 5%, C0G/np0, 1812; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details