TDK U.S.A. Corporation Ceramic Capacitors C4532C0G2J333J200KE

Description
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180326-1-ND
Ceramic Capacitors 445-180326-1-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180326-2-ND
Ceramic Capacitors 445-180326-2-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180326-6-ND
Ceramic Capacitors 445-180326-6-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 58AC2635 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
58AC2635
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk 58AC2635
MLCC,1812,C0G,630V,3 3nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,C0G,630V,33nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180326-1-ND 445-180326-6-ND 58AC2635
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers