TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2E683J230KN

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2E683J230KN - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2E683J230KN
Multilayer Ceramic Chip Capacitor C4532C0G2E683J230KN
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15482-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15482-2-ND
Ceramic Capacitors 445-15482-2-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15482-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15482-1-ND
Ceramic Capacitors 445-15482-1-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15482-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15482-6-ND
Ceramic Capacitors 445-15482-6-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795959
MLCCs - Multilayer Ceramic Capacitors 1795959
TDK C4532C0G2E683J230KN

TDK C4532C0G2E683J230KN

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795176
MLCCs - Multilayer Ceramic Capacitors 1795176
TDK C4532C0G2E683J230KN

TDK C4532C0G2E683J230KN

Supplier's Site
Cap, 0.068Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk - 68AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk
68AC5032
Cap, 0.068Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk 68AC5032
CAP, 0.068µF, 250V, 5%, C0G/NP0, 1812; Capacitance:68000pF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.068µF, 250V, 5%, C0G/NP0, 1812; Capacitance:68000pF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2E683J230KN 445-15482-2-ND 445-15482-6-ND 1795959 68AC5032
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.068Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers