TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2E473J320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2E473J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2E473J320KA
Multilayer Ceramic Chip Capacitor C4532C0G2E473J320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2359-1-ND
Ceramic Capacitors 445-2359-1-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2359-2-ND
Ceramic Capacitors 445-2359-2-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2359-6-ND
Ceramic Capacitors 445-2359-6-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G2E473J320KA - 1027329-C4532C0G2E473J320KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532C0G2E473J320KA
1027329-C4532C0G2E473J320KA
Ceramic Capacitors - C4532C0G2E473J320KA 1027329-C4532C0G2E473J320KA
Manufacturer: TDK Corporation Win Source Part Number: 1027329-C4532C0G2E47 3J320KA Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.138" (3.50mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027329-C4532C0G2E473J320KA
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.138" (3.50mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.047UF 250V Capacitor
60-C4532C0G2E473J320KA
0.047UF 250V Capacitor 60-C4532C0G2E473J320KA
CAP CER 0.047UF 250V C0G 1812 Product overview: C4532C0G2E473J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2E473J320 KA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 250V C0G 1812 Product overview: C4532C0G2E473J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2E473J320KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532C0G2E473J320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2E473J320KA
Ceramic Capacitors C4532C0G2E473J320KA
CAP CER 0.047UF 250V C0G 1812

CAP CER 0.047UF 250V C0G 1812

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4577 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4577
Ceramic Capacitor 0.047Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4577
CERAMIC CAPACITOR 0.047UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk - 78AH1709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
78AH1709
Cap, 0.047Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk 78AH1709
CAP, 0.047UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.047UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 0.047UF 250V C0G 1812 - 769-C4532C0G2E473J320KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 250V C0G 1812
769-C4532C0G2E473J320KA
CAP CER 0.047UF 250V C0G 1812 769-C4532C0G2E473J320KA
CAP CER 0.047UF 250V C0G 1812

CAP CER 0.047UF 250V C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2E473J320KA 445-2359-1-ND 445-2359-6-ND 1027329-C4532C0G2E473J320KA 60-C4532C0G2E473J320KA C4532C0G2E473J320KA 87R4577 78AH1709 769-C4532C0G2E473J320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C4532C0G2E473J320KA 0.047UF 250V Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk Cap, 0.047Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk CAP CER 0.047UF 250V C0G 1812
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details