TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2E104J320KN

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2E104J320KN - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2E104J320KN
Multilayer Ceramic Chip Capacitor C4532C0G2E104J320KN
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15480-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15480-6-ND
Ceramic Capacitors 445-15480-6-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15480-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15480-1-ND
Ceramic Capacitors 445-15480-1-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15480-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15480-2-ND
Ceramic Capacitors 445-15480-2-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795174 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795174
MLCCs - Multilayer Ceramic Capacitors 1795174
TDK C4532C0G2E104J320KN

TDK C4532C0G2E104J320KN

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795935 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795935
MLCCs - Multilayer Ceramic Capacitors 1795935
TDK C4532C0G2E104J320KN

TDK C4532C0G2E104J320KN

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795935P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795935P
MLCCs - Multilayer Ceramic Capacitors 1795935P
TDK C4532C0G2E104J320KN

TDK C4532C0G2E104J320KN

Supplier's Site
Ceramic Capacitors - C4532C0G2E104J320KN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2E104J320KN
Ceramic Capacitors C4532C0G2E104J320KN
CAP CER 0.1UF 250V C0G 1812

CAP CER 0.1UF 250V C0G 1812

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk - 68AC5031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk
68AC5031
Cap, 0.1Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk 68AC5031
CAP, 0.1µF, 250V, 5%, C0G/NP0, 1812; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 250V, 5%, C0G/NP0, 1812; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532C0G2E104J320KN
CAP CER 0.1UF 250V C0G 1812

CAP CER 0.1UF 250V C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2E104J320KN 445-15480-6-ND 445-15480-1-ND 1795174 1795935P C4532C0G2E104J320KN 68AC5031 C4532C0G2E104J320KN
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 250V, 5%, C0G/np0, 1812; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details