TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2A473J200KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2A473J200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2A473J200KA
Multilayer Ceramic Chip Capacitor C4532C0G2A473J200KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.047UF 100V Capacitor
60-C4532C0G2A473J200KA
0.047UF 100V Capacitor 60-C4532C0G2A473J200KA
CAP CER 0.047UF 100V C0G 1812 Product overview: C4532C0G2A473J200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2A473J200 KA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V C0G 1812 Product overview: C4532C0G2A473J200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2A473J200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2354-6-ND
Ceramic Capacitors 445-2354-6-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2354-1-ND
Ceramic Capacitors 445-2354-1-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2354-2-ND
Ceramic Capacitors 445-2354-2-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1812; Capacitance Tdk - 87R4573 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1812; Capacitance Tdk
87R4573
Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1812; Capacitance Tdk 87R4573
CAPACITOR CERAMIC 0.047UF 100V, C0G, 5%, 1812; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 100V, C0G, 5%, 1812; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C4532C0G2A473J200KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2A473J200KA
Ceramic Capacitors C4532C0G2A473J200KA
CAP CER 0.047UF 100V C0G 1812

CAP CER 0.047UF 100V C0G 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2A473J200KA 60-C4532C0G2A473J200KA 445-2354-6-ND 445-2354-1-ND 87R4573 C4532C0G2A473J200KA
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, C0G, 5%, 1812; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers