TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2A104K320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2A104K320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2A104K320KA
Multilayer Ceramic Chip Capacitor C4532C0G2A104K320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14970-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14970-2-ND
Ceramic Capacitors 445-14970-2-ND
0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14970-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14970-6-ND
Ceramic Capacitors 445-14970-6-ND
0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14970-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14970-1-ND
Ceramic Capacitors 445-14970-1-ND
0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±10% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G2A104K320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2A104K320KA
Ceramic Capacitors C4532C0G2A104K320KA
CAP CER 0.1UF 100V C0G 1812

CAP CER 0.1UF 100V C0G 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532C0G2A104K320KA
CAP CER 0.1UF 100V C0G 1812

CAP CER 0.1UF 100V C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2A104K320KA 445-14970-2-ND 445-14970-6-ND C4532C0G2A104K320KA C4532C0G2A104K320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details