TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2A104J320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2A104J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2A104J320KA
Multilayer Ceramic Chip Capacitor C4532C0G2A104J320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1329443-C4532C0G2A104J320KA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329443-C4532C0G2A104J320KA
Capacitors - Ceramic Capacitors 1329443-C4532C0G2A104J320KA
Manufacturer: TDK Corporation Win Source Part Number: 1329443-C4532C0G2A10 4J320KA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.138" (3.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2356-6,C4532C0G2 A104JT000N,C4532COG2 A104J,C4532C0G2A104J ,C4532C0G2A104JT,445 -2356-1,445-2356-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329443-C4532C0G2A104J320KA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.138" (3.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2356-6,C4532C0G2A104JT000N,C4532COG2A104J,C4532C0G2A104J,C4532C0G2A104JT,445-2356-1,445-2356-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-2356-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2356-2-ND
Ceramic Capacitors 445-2356-2-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2356-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2356-1-ND
Ceramic Capacitors 445-2356-1-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2356-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2356-6-ND
Ceramic Capacitors 445-2356-6-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-C4532C0G2A104J320KA
0.1UF 100V Capacitor 60-C4532C0G2A104J320KA
CAP CER 0.1UF 100V C0G 1812 Product overview: C4532C0G2A104J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2A104J320 KA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V C0G 1812 Product overview: C4532C0G2A104J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G2A104J320KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532C0G2A104J320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2A104J320KA
Ceramic Capacitors C4532C0G2A104J320KA
CAP CER 0.1UF 100V C0G 1812

CAP CER 0.1UF 100V C0G 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532C0G2A104J320KA
CAP CER 0.1UF 100V C0G 1812

CAP CER 0.1UF 100V C0G 1812

Supplier's Site
Ceramic Capacitor 0.1Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4572 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4572
Ceramic Capacitor 0.1Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4572
CERAMIC CAPACITOR 0.1UF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk - 13T1112 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk
13T1112
Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk 13T1112
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, C0G / NP0, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, C0G / NP0, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2A104J320KA 1329443-C4532C0G2A104J320KA 445-2356-2-ND 445-2356-6-ND 60-C4532C0G2A104J320KA C4532C0G2A104J320KA C4532C0G2A104J320KA 87R4572 13T1112
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers