TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G1H473J160KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G1H473J160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G1H473J160KA
Multilayer Ceramic Chip Capacitor C4532C0G1H473J160KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2710-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2710-1-ND
Ceramic Capacitors 445-2710-1-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2710-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2710-2-ND
Ceramic Capacitors 445-2710-2-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2710-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2710-6-ND
Ceramic Capacitors 445-2710-6-ND
0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G1H473J160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G1H473J160KA
Ceramic Capacitors C4532C0G1H473J160KA
CAP CER 0.047UF 50V C0G 1812

CAP CER 0.047UF 50V C0G 1812

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1812; Capacitance Tdk - 87R4570 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1812; Capacitance Tdk
87R4570
Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1812; Capacitance Tdk 87R4570
CAPACITOR CERAMIC 0.047UF 50V, C0G, 5%, 1812; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 50V, C0G, 5%, 1812; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G1H473J160KA 445-2710-1-ND 445-2710-6-ND C4532C0G1H473J160KA 87R4570
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, C0G, 5%, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details