TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G1H104J200KA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.1µF 50V, C0G, 5%, 1812, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 0.1µF and a rated voltage of 50V, with a capacitance tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance over a wide temperature range and low loss characteristics. The capacitor is housed in a 1812 package size (4532 metric), making it suitable for various electronic applications, including general electronic equipment and power supply circuits. This product is RoHS compliant and does not contain halogens, ensuring it meets environmental standards. The capacitor's monolithic structure contributes to its mechanical strength and reliability, while its low equivalent series resistance (ESR) and equivalent series inductance (ESL) enhance its frequency characteristics.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.1µF 50V, C0G, 5%, 1812, Full Reel is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 0.1µF and a rated voltage of 50V, with a capacitance tolerance of ±5%. The dielectric characteristic is C0G, which provides stable performance over a wide temperature range and low loss characteristics. The capacitor is housed in a 1812 package size (4532 metric), making it suitable for various electronic applications, including general electronic equipment and power supply circuits. This product is RoHS compliant and does not contain halogens, ensuring it meets environmental standards. The capacitor's monolithic structure contributes to its mechanical strength and reliability, while its low equivalent series resistance (ESR) and equivalent series inductance (ESL) enhance its frequency characteristics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G1H104J200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G1H104J200KA
Multilayer Ceramic Chip Capacitor C4532C0G1H104J200KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2707-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2707-2-ND
Ceramic Capacitors 445-2707-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2707-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2707-1-ND
Ceramic Capacitors 445-2707-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2707-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2707-6-ND
Ceramic Capacitors 445-2707-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G1H104J200KA - 865620-C4532C0G1H104J200KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532C0G1H104J200KA
865620-C4532C0G1H104J200KA
Ceramic Capacitors - C4532C0G1H104J200KA 865620-C4532C0G1H104J200KA
Manufacturer: TDK Corporation Win Source Part Number: 865620-C4532C0G1H104 J200KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C4532C0G1H104JT, 445-2707-1, 445-2707-2, C4532C0G1H104JT0A0N, 445-2707-6, C4532COG1H104J, C4532C0G1H104J

Manufacturer: TDK Corporation
Win Source Part Number: 865620-C4532C0G1H104J200KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4532C0G1H104JT, 445-2707-1, 445-2707-2, C4532C0G1H104JT0A0N, 445-2707-6, C4532COG1H104J, C4532C0G1H104J

Buy Now
Singapore, Singapore
0.1UF 50V Capacitor
60-C4532C0G1H104J200KA
0.1UF 50V Capacitor 60-C4532C0G1H104J200KA
CAP CER 0.1UF 50V C0G 1812 Product overview: C4532C0G1H104J200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G1H104J200 KA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V C0G 1812 Product overview: C4532C0G1H104J200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G1H104J200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C4532C0G1H104J200KA
CAP CER 0.1UF 50V C0G 1812

CAP CER 0.1UF 50V C0G 1812

Supplier's Site
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4567 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4567
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4567
CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, C0G, 1812; Capacitance Tdk - 04X3306 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, C0G, 1812; Capacitance Tdk
04X3306
Ceramic Capacitor, 0.1Uf, 50V, C0G, 1812; Capacitance Tdk 04X3306
CERAMIC CAPACITOR, 0.1UF, 50V, C0G, 1812; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, C0G, 1812; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G1H104J200KA 445-2707-2-ND 445-2707-6-ND 865620-C4532C0G1H104J200KA 60-C4532C0G1H104J200KA C4532C0G1H104J200KA 87R4567 04X3306
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C4532C0G1H104J200KA 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1812, Full Reel; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 50V, C0G, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers