TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520X7R3D102M130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520X7R3D102M130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520X7R3D102M130KA
Multilayer Ceramic Chip Capacitor C4520X7R3D102M130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-14958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14958-2-ND
Ceramic Capacitors 445-14958-2-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14958-6-ND
Ceramic Capacitors 445-14958-6-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14958-1-ND
Ceramic Capacitors 445-14958-1-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C4520X7R3D102M130KA 445-14958-2-ND 445-14958-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1808JA250100JCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers