TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520X7R3A102M130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520X7R3A102M130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520X7R3A102M130KA
Multilayer Ceramic Chip Capacitor C4520X7R3A102M130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-14955-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14955-2-ND
Ceramic Capacitors 445-14955-2-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14955-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14955-1-ND
Ceramic Capacitors 445-14955-1-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4520X7R3A102M130KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520X7R3A102M130KA
Ceramic Capacitors C4520X7R3A102M130KA
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C4520X7R3A102M130KA 445-14955-2-ND C4520X7R3A102M130KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers