TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520JB3D102M130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520JB3D102M130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520JB3D102M130KA
Multilayer Ceramic Chip Capacitor C4520JB3D102M130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11904-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11904-1-ND
Ceramic Capacitors 445-11904-1-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor JB 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor JB 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11904-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11904-2-ND
Ceramic Capacitors 445-11904-2-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor JB 1808 (4520 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor JB 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4520JB3D102M130KA 445-11904-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details