TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520CH3F470K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520CH3F470K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520CH3F470K160KA
Multilayer Ceramic Chip Capacitor C4520CH3F470K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11895-2-ND
Ceramic Capacitors 445-11895-2-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

47pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11895-1-ND
Ceramic Capacitors 445-11895-1-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

47pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4520CH3F470K160KA 445-11895-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers