TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520CH3F220K110KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520CH3F220K110KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520CH3F220K110KA
Multilayer Ceramic Chip Capacitor C4520CH3F220K110KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - C4520CH3F220K110KA - 770995-C4520CH3F220K110KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4520CH3F220K110KA
770995-C4520CH3F220K110KA
Ceramic Capacitors - C4520CH3F220K110KA 770995-C4520CH3F220K110KA
Manufacturer: TDK Corporation Win Source Part Number: 770995-C4520CH3F220K 110KA Series: C Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: CH Family Name: C4520 Categories: Capacitors Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.051" (1.30mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 770995-C4520CH3F220K110KA
Series: C
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±10%
Temperature Coefficient: CH
Family Name: C4520
Categories: Capacitors
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.051" (1.30mm)
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
22PF 3KV Capacitor
60-C4520CH3F220K110KA
22PF 3KV Capacitor 60-C4520CH3F220K110KA
CAP CER 22PF 3KV CH 1808 Product overview: C4520CH3F220K110KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520CH3F220K110K A can be used for catalog matching and distributor lookup.

CAP CER 22PF 3KV CH 1808 Product overview: C4520CH3F220K110KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520CH3F220K110KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11891-2-ND
Ceramic Capacitors 445-11891-2-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4520CH3F220K110KA 770995-C4520CH3F220K110KA 60-C4520CH3F220K110KA 445-11891-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4520CH3F220K110KA 22PF 3KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details