TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520CH3F101K200KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520CH3F101K200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520CH3F101K200KA
Multilayer Ceramic Chip Capacitor C4520CH3F101K200KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Singapore, Singapore
100PF 3KV Capacitor
60-C4520CH3F101K200KA
100PF 3KV Capacitor 60-C4520CH3F101K200KA
CAP CER 100PF 3KV CH 1808 Product overview: C4520CH3F101K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520CH3F101K200K A can be used for catalog matching and distributor lookup.

CAP CER 100PF 3KV CH 1808 Product overview: C4520CH3F101K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520CH3F101K200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11887-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11887-1-ND
Ceramic Capacitors 445-11887-1-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11887-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11887-2-ND
Ceramic Capacitors 445-11887-2-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C4520CH3F101K200KA 60-C4520CH3F101K200KA 445-11887-1-ND
Product Name Multilayer Ceramic Chip Capacitor 100PF 3KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details