TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F470K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F470K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F470K160KA
Multilayer Ceramic Chip Capacitor C4520C0G3F470K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214185 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214185
MLCCs - Multilayer Ceramic Capacitors 9214185
TDK C4520C0G3F470K160KA

TDK C4520C0G3F470K160KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416733
MLCCs - Multilayer Ceramic Capacitors 7416733
TDK C4520C0G3F470K160KA

TDK C4520C0G3F470K160KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416733P
MLCCs - Multilayer Ceramic Capacitors 7416733P
TDK C4520C0G3F470K160KA

TDK C4520C0G3F470K160KA

Supplier's Site
Ceramic Capacitors - 445-2371-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2371-1-ND
Ceramic Capacitors 445-2371-1-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2371-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2371-6-ND
Ceramic Capacitors 445-2371-6-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2371-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2371-2-ND
Ceramic Capacitors 445-2371-2-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 47 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk - 53W0168 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 47 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
53W0168
Multilayer Ceramic Capacitor, C Series, 47 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk 53W0168
Multilayer Ceramic Capacitor, C Series, 47 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 47 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F470K160KA 9214185 7416733P 445-2371-1-ND 445-2371-6-ND 53W0168
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 47 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers