Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992144-C4520C0G3F390
Packaging: Tape and Reel
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 10 %
Categories: OEM Parts(C-E)
Case / Package: 1808
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992144-C4520C0G3F390KT |
| Product Name | OEM Parts - OEM Parts (C - E) - C4520C0G3F390KT |