TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F330K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F330K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F330K160KA
Multilayer Ceramic Chip Capacitor C4520C0G3F330K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-2369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2369-2-ND
Ceramic Capacitors 445-2369-2-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2369-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2369-6-ND
Ceramic Capacitors 445-2369-6-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2369-1-ND
Ceramic Capacitors 445-2369-1-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9214179 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214179
MLCCs - Multilayer Ceramic Capacitors 9214179
TDK C4520C0G3F330K160KA

TDK C4520C0G3F330K160KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416718
MLCCs - Multilayer Ceramic Capacitors 7416718
TDK C4520C0G3F330K160KA

TDK C4520C0G3F330K160KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416718P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416718P
MLCCs - Multilayer Ceramic Capacitors 7416718P
TDK C4520C0G3F330K160KA

TDK C4520C0G3F330K160KA

Supplier's Site
Ceramic Capacitors - C4520C0G3F330K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520C0G3F330K160KA
Ceramic Capacitors C4520C0G3F330K160KA
CAP CER 33PF 3KV C0G 1808

CAP CER 33PF 3KV C0G 1808

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F330K160KA 445-2369-2-ND 445-2369-6-ND 9214179 7416718P C4520C0G3F330K160KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - T10P25NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers