TDK Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F150K110KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F150K110KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F150K110KA
Multilayer Ceramic Chip Capacitor C4520C0G3F150K110KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-2365-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2365-6-ND
Ceramic Capacitors 445-2365-6-ND
15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2365-2-ND
Ceramic Capacitors 445-2365-2-ND
15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2365-1-ND
Ceramic Capacitors 445-2365-1-ND
15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

15pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416708P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416708P
MLCCs - Multilayer Ceramic Capacitors 7416708P
TDK C4520C0G3F150K110KA

TDK C4520C0G3F150K110KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416708
MLCCs - Multilayer Ceramic Capacitors 7416708
TDK C4520C0G3F150K110KA

TDK C4520C0G3F150K110KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214163
MLCCs - Multilayer Ceramic Capacitors 9214163
TDK C4520C0G3F150K110KA

TDK C4520C0G3F150K110KA

Supplier's Site
Ceramic Capacitors - C4520C0G3F150K110KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520C0G3F150K110KA
Ceramic Capacitors C4520C0G3F150K110KA
CAP CER 15PF 3KV C0G 1808

CAP CER 15PF 3KV C0G 1808

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F150K110KA 445-2365-6-ND 445-2365-2-ND 7416708P 7416708 C4520C0G3F150K110KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details