TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F101K200KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F101K200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F101K200KA
Multilayer Ceramic Chip Capacitor C4520C0G3F101K200KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - C4520C0G3F101K200KA - 914513-C4520C0G3F101K200KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4520C0G3F101K200KA
914513-C4520C0G3F101K200KA
Ceramic Capacitors - C4520C0G3F101K200KA 914513-C4520C0G3F101K200KA
Manufacturer: TDK Corporation Win Source Part Number: 914513-C4520C0G3F101 K200KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C4520C0G3F101K, 445-2375-6, C4520C0G3F101KT, 445-2375-1, C4520COG3F101K, C4520C0G3F101KT0A0N, 445-2375-2

Manufacturer: TDK Corporation
Win Source Part Number: 914513-C4520C0G3F101K200KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4520C0G3F101K, 445-2375-6, C4520C0G3F101KT, 445-2375-1, C4520COG3F101K, C4520C0G3F101KT0A0N, 445-2375-2

Buy Now Datasheet
Ceramic Capacitors - 445-2375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2375-2-ND
Ceramic Capacitors 445-2375-2-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2375-6-ND
Ceramic Capacitors 445-2375-6-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2375-1-ND
Ceramic Capacitors 445-2375-1-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416705P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416705P
MLCCs - Multilayer Ceramic Capacitors 7416705P
TDK C4520C0G3F101K200KA

TDK C4520C0G3F101K200KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416705
MLCCs - Multilayer Ceramic Capacitors 7416705
TDK C4520C0G3F101K200KA

TDK C4520C0G3F101K200KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214154
MLCCs - Multilayer Ceramic Capacitors 9214154
TDK C4520C0G3F101K200KA

TDK C4520C0G3F101K200KA

Supplier's Site
Singapore, Singapore
100PF 3KV Capacitor
60-C4520C0G3F101K200KA
100PF 3KV Capacitor 60-C4520C0G3F101K200KA
CAP CER 100PF 3KV C0G 1808 Product overview: C4520C0G3F101K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520C0G3F101K200 KA can be used for catalog matching and distributor lookup.

CAP CER 100PF 3KV C0G 1808 Product overview: C4520C0G3F101K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520C0G3F101K200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Tdk - 87R4551 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Tdk
87R4551
Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Tdk 87R4551
CAPACITOR CERAMIC 100PF 3000V, C0G, 10%, 1808, FULL REEL; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 3000V, C0G, 10%, 1808, FULL REEL; Capacitance:100pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 100 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk - 53W0160 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 100 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
53W0160
Multilayer Ceramic Capacitor, C Series, 100 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk 53W0160
Multilayer Ceramic Capacitor, C Series, 100 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 100 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C4520C0G3F101K200KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520C0G3F101K200KA
Ceramic Capacitors C4520C0G3F101K200KA
CAP CER 100PF 3KV C0G 1808

CAP CER 100PF 3KV C0G 1808

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F101K200KA 914513-C4520C0G3F101K200KA 445-2375-2-ND 445-2375-6-ND 7416705P 7416705 60-C4520C0G3F101K200KA 87R4551 53W0160 C4520C0G3F101K200KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4520C0G3F101K200KA Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 100PF 3KV Capacitor Capacitor Ceramic 100Pf 3000V, C0G, 10%, 1808, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 100 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - OTBF105KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details