TDK Corporation SMD 4.7uF 50V Capacitor C3225Y5V1H475ZT

Description
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1210 85C T/R Product overview: C3225Y5V1H475ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1H475ZT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1210 85C T/R Product overview: C3225Y5V1H475ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1H475ZT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
60-C3225Y5V1H475ZT
SMD 4.7uF 50V Capacitor 60-C3225Y5V1H475ZT
Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1210 85C T/R Product overview: C3225Y5V1H475ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1H475ZT can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V Y5V -20% to 80% SMD 1210 85C T/R Product overview: C3225Y5V1H475ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1H475ZT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C3225Y5V1H475ZT - 1004390-C3225Y5V1H475ZT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225Y5V1H475ZT
1004390-C3225Y5V1H475ZT
Ceramic Capacitors - C3225Y5V1H475ZT 1004390-C3225Y5V1H475ZT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004390-C3225Y5V1H47 5ZT Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 80 % Height: 1.15 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004390-C3225Y5V1H475ZT
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 80 %
Height: 1.15 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3225Y5V1H475ZT 1004390-C3225Y5V1H475ZT
Product Name SMD 4.7uF 50V Capacitor Ceramic Capacitors - C3225Y5V1H475ZT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details