TDK U.S.A. Corporation Ceramic Capacitors C3225Y5V1E226Z

Description
22µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3478-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3478-2-ND
Ceramic Capacitors 445-3478-2-ND
22µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

22µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225Y5V1E226Z - 914502-C3225Y5V1E226Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225Y5V1E226Z
914502-C3225Y5V1E226Z
Ceramic Capacitors - C3225Y5V1E226Z 914502-C3225Y5V1E226Z
Manufacturer: TDK Corporation Win Source Part Number: 914502-C3225Y5V1E226 Z Series: C Operating Temperature Range: -30°C ~ 85°C Features: 22 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q6760754, 445-3478-6, C3225Y5V1E226ZT000N, 445-3478-1, 445-3478-2, C3225Y5V1E226ZT

Manufacturer: TDK Corporation
Win Source Part Number: 914502-C3225Y5V1E226Z
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 22 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q6760754, 445-3478-6, C3225Y5V1E226ZT000N, 445-3478-1, 445-3478-2, C3225Y5V1E226ZT

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-C3225Y5V1E226Z
22UF 25V Capacitor 60-C3225Y5V1E226Z
CAP CER 22UF 25V Y5V 1210 Product overview: C3225Y5V1E226Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1E226Z can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V Y5V 1210 Product overview: C3225Y5V1E226Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1E226Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 25V, Y5V, +80, -20%, 1210; Capacitance Tdk - 90R7842 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, Y5V, +80, -20%, 1210; Capacitance Tdk
90R7842
Ceramic Capacitor, 22Uf, 25V, Y5V, +80, -20%, 1210; Capacitance Tdk 90R7842
CERAMIC CAPACITOR, 22UF, 25V, Y5V, +80, -20%, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, Y5V, +80, -20%, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3225Y5V1E226Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225Y5V1E226Z
Ceramic Capacitors C3225Y5V1E226Z
CAP CER 22UF 25V Y5V 1210

CAP CER 22UF 25V Y5V 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-3478-2-ND 914502-C3225Y5V1E226Z 60-C3225Y5V1E226Z 90R7842 C3225Y5V1E226Z
Product Name Ceramic Capacitors Ceramic Capacitors - C3225Y5V1E226Z 22UF 25V Capacitor Ceramic Capacitor, 22Uf, 25V, Y5V, +80, -20%, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details