Manufacturer: TDK Corporation
Win Source Part Number: 914501-C3225Y5V1C476
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 47 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-3476-6, C3225Y5V1C476ZT, 445-3476-2, 445-3476-1, C3225Y5V1C476ZT000N
47µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
CAP CER 47UF 16V Y5V 1210 Product overview: C3225Y5V1C476Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1C476Z can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 914501-C3225Y5V1C476Z | 445-3476-2-ND | 60-C3225Y5V1C476Z |
| Product Name | Ceramic Capacitors - C3225Y5V1C476Z | Ceramic Capacitors | 47UF 16V Capacitor |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |