TDK Corporation Ceramic Capacitors - C3225Y5V1A476ZT C3225Y5V1A476ZT

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994641-C3225Y5V1A476 ZT Length: 3.2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994641-C3225Y5V1A476 ZT Length: 3.2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3225Y5V1A476ZT - 994641-C3225Y5V1A476ZT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225Y5V1A476ZT
994641-C3225Y5V1A476ZT
Ceramic Capacitors - C3225Y5V1A476ZT 994641-C3225Y5V1A476ZT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994641-C3225Y5V1A476 ZT Length: 3.2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994641-C3225Y5V1A476ZT
Length: 3.2 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 80 %
Height: 2 mm
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Dielectric: Y5V

Buy Now
Singapore, Singapore
SMD 47uF 10V Capacitor
60-C3225Y5V1A476ZT
SMD 47uF 10V Capacitor 60-C3225Y5V1A476ZT
Cap Ceramic 47uF 10V Y5V -20% to 80% SMD 1210 85?C T/R Product overview: C3225Y5V1A476ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1A476ZT can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 10V Y5V -20% to 80% SMD 1210 85?C T/R Product overview: C3225Y5V1A476ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1A476ZT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 994641-C3225Y5V1A476ZT 60-C3225Y5V1A476ZT
Product Name Ceramic Capacitors - C3225Y5V1A476ZT SMD 47uF 10V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details