TDK U.S.A. Corporation Ceramic Capacitors C3225Y5V1A476Z

Description
47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1409-2-ND
Ceramic Capacitors 445-1409-2-ND
47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

47µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225Y5V1A476Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225Y5V1A476Z
Ceramic Capacitors C3225Y5V1A476Z
CAP CER 47UF 10V Y5V 1210

CAP CER 47UF 10V Y5V 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-1409-2-ND C3225Y5V1A476Z
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details