TDK U.S.A. Corporation Ceramic Capacitors C3225X8R2A684M250AE

Description
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3225X8R2A684M250AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C3225X8R2A684M250AE-ND
Ceramic Capacitors C3225X8R2A684M250AE-ND
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y6089 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
92Y6089
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 92Y6089
MLCC,1210,X8R,100V,0 .68µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,100V,0.68µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C3225X8R2A684M250AE-ND 92Y6089
Product Name Ceramic Capacitors Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details