High Temperature Application
4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
MLCC,1210,X8R,25V,4.
CAP CER 4.7UF 25V X8R 1210
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X8R1E475M250AB | 445-14950-2-ND | 66W8209 | C3225X8R1E475M250AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |