High Temperature Application
3.3µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
3.3µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 3.3UF 25V X8R 1210
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X8R1E335M250AA | 445-14948-2-ND | C3225X8R1E335M250AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |