High Temperature Application
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
CAPACITOR CERAMIC, 2.2UF, 25V, X8R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 2.2UF 25V X8R 1210
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X8R1E225K200AA | 445-2523-2-ND | 445-2523-6-ND | 87R4534 | C3225X8R1E225K200AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 2.2Uf, 25V, X8R, 10%, 1210, Full Reel; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |