TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X8R1E155K160AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X8R1E155K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X8R1E155K160AA
Multilayer Ceramic Chip Capacitor C3225X8R1E155K160AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3438-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3438-2-ND
Ceramic Capacitors 445-3438-2-ND
1.5µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

1.5µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1.5Uf, 25V, X8R, 10%, 1210; Capacitance Tdk - 87R4533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 25V, X8R, 10%, 1210; Capacitance Tdk
87R4533
Capacitor Ceramic, 1.5Uf, 25V, X8R, 10%, 1210; Capacitance Tdk 87R4533
CAPACITOR CERAMIC, 1.5UF, 25V, X8R, 10%, 1210; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 25V, X8R, 10%, 1210; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3225X8R1E155K160AA 445-3438-2-ND 87R4533
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 25V, X8R, 10%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers